BR125 Automation & Process Control by Eaton

Type BR Breaker 25A/1 Pole 120/240V 10K

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.40

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.40
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Type Br Breaker 25A/1 Pole 120/240V 10K |Eaton Cutler Hammer BR125 | Newark Electronics
Type BR Breaker 25A/1 Pole 120/240V 10K | Eaton - Cutler Hammer BR125 | RS Americas


BR125 Hand & Workholding Tools by Triplett

PALM BORESCOPE, 2X, 640 X 480 PIXELS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Camera Head Diameter 8mm
Resolution 640 x 480 Pixels
Magnification 2X

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BR125?

Additional datasheets, footprints and schematics for BR125 are listed on our Part Details page. You can also find images and similar parts to BR125 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BR125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR125 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BR125 fall under?

The BR125 is listed under Automation & Process Control > More Automation & Process Control.

Can I view similar or alternative parts?

You can view similar parts to BR125 when available in the More Automation & Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BR125 you can contact the distributor directly for product support, shipping queries etc.

Is the BR125 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BR125 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for BR125.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BR125 often in real-time on the comparison pages.

What if I can't find stock of BR125?

You can fill out our help required form which you can use to request a quote for BR125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay