Status: | Unknown |
---|---|
Series: | BPS130 Series |
RoHS: | Unknown |
Pressure Type | Absolute |
---|---|
Sensitivity V/P | - |
Operating Pressure Min | - |
Operating Pressure Max | 15psi |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Sensor Case Style | SMD |
No. of Pins | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | BPS130 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bourns Pressure Sensor 15psi 0 ... 15 psi, Absolute, Analogue, Liquid / Air / Gas, | Distrelec |
Pressure Sensor, Analog, 15 Psia, Port /Tape & Reel - 13" Reel |Bourns Jw Miller BPS130-HA015P-1SG | Newark Electronics |
Pressure Sensor 4.1V 15psi Absolute 3-Pin Single Port SMD T/R | Avnet America |
Pressure sensor, 15 psia, analog, radial seal | Bourns BPS130-HA015P-1SG | RS Americas |
PRESSURE SENSOR, 15PSI, -40 TO 150DEG C | Farnell |
Where can I find additional details, specifications and documents for a BPS130-HA015P-1SG?
Additional datasheets, footprints and schematics for BPS130-HA015P-1SG are listed on our Part Details page. You can also find images and similar parts to BPS130-HA015P-1SG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPS130-HA015P-1SG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPS130-HA015P-1SG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPS130-HA015P-1SG fall under?
The BPS130-HA015P-1SG is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to BPS130-HA015P-1SG when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPS130-HA015P-1SG you can contact the distributor directly for product support, shipping queries etc.
Is the BPS130-HA015P-1SG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPS130-HA015P-1SG have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for BPS130-HA015P-1SG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPS130-HA015P-1SG often in real-time on the comparison pages.
What if I can't find stock of BPS130-HA015P-1SG?
You can fill out our help required form which you can use to request a quote for BPS130-HA015P-1SG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.