Status: | Unknown |
---|---|
Series: | BPM15 Series |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1.5A |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 1.5A |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | BPM15 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.16mm |
Depth | 25.4mm |
SVHC | No SVHC (07-Jul-2017) |
Dc-Dc Converter, 2 O/P, 15W | Newark Electronics |
Module DC-DC 2-OUT 5V/-5V 1.5A/-1.5A 15W 6-Pin DIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a BPM15-050-Q48-C?
Additional datasheets, footprints and schematics for BPM15-050-Q48-C are listed on our Part Details page. You can also find images and similar parts to BPM15-050-Q48-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPM15-050-Q48-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPM15-050-Q48-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPM15-050-Q48-C fall under?
The BPM15-050-Q48-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to BPM15-050-Q48-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPM15-050-Q48-C you can contact the distributor directly for product support, shipping queries etc.
Is the BPM15-050-Q48-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPM15-050-Q48-C have stock available?
Authorised distributors including Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for BPM15-050-Q48-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPM15-050-Q48-C often in real-time on the comparison pages.
What if I can't find stock of BPM15-050-Q48-C?
You can fill out our help required form which you can use to request a quote for BPM15-050-Q48-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.