Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.18
|
87
in stock
|
Buy Now | |
Sager
from US$31.04
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$33.14
|
-
|
Buy Now | |
Future Electronics
from US$33.82
|
-
|
Buy Now | |
Avnet America
from US$31.72
|
-
|
Buy Now | |
element14
from US$32.34
|
-
|
Buy Now | |
Farnell
from US$35.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1.5A |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 1.5A |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - Through Hole 15W 9-36VIN +/-5VOUT +/-1500MA | Sager |
DC/DC Converters 15W 9-36Vi 5Vo 1.5A | RS |
Dc-Dc Converter, 2 O/P, 15W | Newark Electronics |
BPM15 Series 15 W Dual Output â–’5 V â–’1500 mA Positive On/Off DC/DC Converter | Future Electronics |
Module DC-DC 2-OUT 5V/-5V 1.5A/-1.5A 15W 6-Pin DIP Tube | Avnet America |
DC-DC CONVERTER, 2 O/P, 15W | element14 |
Where can I find additional details, specifications and documents for a BPM15-050-Q12P-C?
Additional datasheets, footprints and schematics for BPM15-050-Q12P-C are listed on our Part Details page. You can also find images and similar parts to BPM15-050-Q12P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPM15-050-Q12P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPM15-050-Q12P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPM15-050-Q12P-C fall under?
The BPM15-050-Q12P-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to BPM15-050-Q12P-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPM15-050-Q12P-C you can contact the distributor directly for product support, shipping queries etc.
Is the BPM15-050-Q12P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPM15-050-Q12P-C have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BPM15-050-Q12P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPM15-050-Q12P-C often in real-time on the comparison pages.
What if I can't find stock of BPM15-050-Q12P-C?
You can fill out our help required form which you can use to request a quote for BPM15-050-Q12P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.