Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 12.9mm |
---|---|
Grip Range Min | 1.5mm |
Grip Range Max | 7.5mm |
Overall Length | 17mm |
Mounting Hole Dia | 5mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 2.3mm |
Barbed Push Rivet, Nylon 6.6, 5Mm, Blk | Newark Electronics |
Fir Tree Rivet, Black, .58 in Stem Length, .508 in Head Dia., .197 in Hole Dia | Future Electronics |
BARBED FASTENER 0.578" NYLON BLK | Essentra Components BPF-F4410 | RS Americas |
BARBED PUSH RIVET, NYLON 6.6, 5MM, BLK | element14 |
Where can I find additional details, specifications and documents for a BPF-F4410?
Additional datasheets, footprints and schematics for BPF-F4410 are listed on our Part Details page. You can also find images and similar parts to BPF-F4410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPF-F4410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPF-F4410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPF-F4410 fall under?
The BPF-F4410 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to BPF-F4410 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPF-F4410 you can contact the distributor directly for product support, shipping queries etc.
Is the BPF-F4410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPF-F4410 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for BPF-F4410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPF-F4410 often in real-time on the comparison pages.
What if I can't find stock of BPF-F4410?
You can fill out our help required form which you can use to request a quote for BPF-F4410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.