Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 11.5mm |
---|---|
Grip Range Min | 0.8mm |
Grip Range Max | 3mm |
Overall Length | 14mm |
Mounting Hole Dia | 4.7mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.8mm |
Fastener, Barbed Push, Blk Glass Filled Nylon 6/6, 0.48" L | Essentra Components BPF-A414 | RS Americas |
Barbed Push Rivet, Nylon 6.6, 4.7Mm, Blk | Newark Electronics |
BARBED PUSH RIVET, NYLON 6.6, 4.7MM, BLK | element14 |
Black Nylon Glass Filled 0.185 inch Diameter Barbed Push Fastener | Future Electronics |
Where can I find additional details, specifications and documents for a BPF-A414?
Additional datasheets, footprints and schematics for BPF-A414 are listed on our Part Details page. You can also find images and similar parts to BPF-A414 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPF-A414 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPF-A414 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPF-A414 fall under?
The BPF-A414 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to BPF-A414 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPF-A414 you can contact the distributor directly for product support, shipping queries etc.
Is the BPF-A414 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPF-A414 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BPF-A414.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPF-A414 often in real-time on the comparison pages.
What if I can't find stock of BPF-A414?
You can fill out our help required form which you can use to request a quote for BPF-A414 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.