Status: | Unknown |
---|---|
Series: | EMIFIL BNX series |
RoHS: | Unknown |
Prices starting from US$3.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.62
|
59
in stock
|
Buy Now | |
TTI Europe
from US$3.87
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$5.13
|
900
in stock
|
Buy Now | |
Future Electronics
from US$5.46
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.83
|
789
in stock
|
Buy Now | |
Distrelec
from US$8.20
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$5.06
|
380
in stock
|
Buy Now | |
CoreStaff
from US$3.65
|
364
in stock
|
Buy Now | |
Newark Electronics
from US$6.15
|
43
in stock
|
Buy Now | |
element14
from US$6.16
|
43
in stock
|
Buy Now | |
Farnell
from US$5.74
|
43
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,300
in stock
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 50V |
Filter Type | EMI |
Current Rating | 15A |
Filter Terminals | Through Hole |
Inductance Min | - |
Leakage Current Max | - |
Product Range | EMIFIL BNX series |
SVHC | No SVHC (15-Jan-2019) |
15A 50V EMI BLOCK FILTER | TTI Europe |
LC Filter 40dB 15A 50VDC PC Pin Through Hole 4-Pin Box | Avnet America |
FILTER EMI SUPPRESSION BLOCK | Future Electronics |
Filter: anti-interference | Transfer Multisort Elektronik |
Murata EMI Filter, Through Hole, 15A, 40dB, 50Ohm, -40 ... 85°C | Distrelec |
EMI Suppression Filter 13mm 50V 15A 100 | RS |
Power Line Filter, Emi, 15A, 50V, Th | Newark Electronics |
POWER LINE FILTER, EMI, 15A, 50V, TH | element14 |
Where can I find additional details, specifications and documents for a BNX005-11?
Additional datasheets, footprints and schematics for BNX005-11 are listed on our Part Details page. You can also find images and similar parts to BNX005-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BNX005-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNX005-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BNX005-11 fall under?
The BNX005-11 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to BNX005-11 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BNX005-11 you can contact the distributor directly for product support, shipping queries etc.
Is the BNX005-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BNX005-11 have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for BNX005-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BNX005-11 often in real-time on the comparison pages.
What if I can't find stock of BNX005-11?
You can fill out our help required form which you can use to request a quote for BNX005-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.