Status: | Unknown |
---|---|
Series: | EMIFIL BNX series |
RoHS: | Unknown |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.34
|
92
in stock
|
Buy Now | |
Future Electronics
from US$3.97
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.52
|
1,729
in stock
|
Buy Now | |
Newark Electronics
from US$4.64
|
340
in stock
|
Buy Now | |
element14
from US$4.54
|
340
in stock
|
Buy Now | |
Farnell
from US$4.32
|
340
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Avnet Asia
from US$3.47
|
-
|
Buy Now | |
TTI Europe
from US$2.71
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 150V |
Filter Type | EMI |
Current Rating | 10A |
Filter Terminals | Through Hole |
Inductance Min | - |
Leakage Current Max | - |
Product Range | EMIFIL BNX series |
SVHC | No SVHC (15-Jan-2019) |
EMI Filter Circuits 12.5mm 150V 10A 100Mohm EMI Filter | Future Electronics |
Filter: anti-interference | Transfer Multisort Elektronik |
Power Line Filter, Emi, 10A, 150V, Th | Newark Electronics |
POWER LINE FILTER, EMI, 10A, 150V, TH | element14 |
EMI Suppression Filter 12.5mm 150V 10A 1 | RS |
EMI Filter 10A 150V PC Pins Through Hole 4-Pin Box | Avnet Abacus |
10A 150V EMI BLOCK FILTER | TTI Europe |
Where can I find additional details, specifications and documents for a BNX003-11?
Additional datasheets, footprints and schematics for BNX003-11 are listed on our Part Details page. You can also find images and similar parts to BNX003-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BNX003-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNX003-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BNX003-11 fall under?
The BNX003-11 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to BNX003-11 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BNX003-11 you can contact the distributor directly for product support, shipping queries etc.
Is the BNX003-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BNX003-11 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BNX003-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BNX003-11 often in real-time on the comparison pages.
What if I can't find stock of BNX003-11?
You can fill out our help required form which you can use to request a quote for BNX003-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.