Status: | Unknown |
---|---|
Series: | EMIFIL BNX series |
RoHS: | Unknown |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$4.33
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.35
|
7,030
in stock
|
Buy Now | |
element14
from US$4.86
|
5,968
in stock
|
Buy Now | |
Rutronik
from US$2.45
|
4,800
in stock
|
Buy Now | |
CoreStaff
from US$2.46
|
4,750
in stock
|
Buy Now | |
Farnell
from US$4.62
|
3,299
in stock
|
Buy Now | |
Distrelec
from US$5.78
|
851
in stock
|
Buy Now | |
Newark Electronics
from US$4.91
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$4.34
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
RS
from US$4.91
|
-
|
Buy Now | |
Avnet America
from US$6.15
|
-
|
Buy Now | |
Avnet Asia
from US$2.50
|
-
|
Buy Now | |
TTI Europe
from US$2.47
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 50V |
Filter Type | EMI |
Current Rating | 10A |
Filter Terminals | Through Hole |
Inductance Min | - |
Leakage Current Max | - |
Product Range | EMIFIL BNX series |
SVHC | No SVHC (15-Jan-2019) |
Filter: anti-interference | Transfer Multisort Elektronik |
POWER LINE FILTER, EMI, 10A, 50V, TH | element14 |
BNX002 40dB/1MHZ 50VDC 10ADC | Rutronik |
Murata Block Type EMI Filter , 50V, 10A | Distrelec |
EMI Filter Circuits 12.5mm 50V 10A 100Mohm EMI Filter | Future Electronics |
Power Line Filter, Emi, 10A, 50V, Th | Newark Electronics |
Block Type EMI Filter 40dB 10A 50VDC PC Pin Through Hole 4-Pin Box | Avnet Abacus |
EMI Suppression Filter 12.5mm 50V 10A 10 | RS |
10A 50V EMI BLOCK FILTER | TTI Europe |
Where can I find additional details, specifications and documents for a BNX002-11?
Additional datasheets, footprints and schematics for BNX002-11 are listed on our Part Details page. You can also find images and similar parts to BNX002-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BNX002-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNX002-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BNX002-11 fall under?
The BNX002-11 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to BNX002-11 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BNX002-11 you can contact the distributor directly for product support, shipping queries etc.
Is the BNX002-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BNX002-11 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Rutronik, CoreStaff and Farnell have stock available or on a lead time for BNX002-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BNX002-11 often in real-time on the comparison pages.
What if I can't find stock of BNX002-11?
You can fill out our help required form which you can use to request a quote for BNX002-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.