Status: | Unknown |
---|---|
Series: | Modicon M340 Series |
RoHS: | Unknown |
No. of Analog Inputs | 16 |
---|---|
Supply Voltage | 24VDC |
IP / NEMA Rating | IP20 |
Product Range | Modicon M340 Series |
RoHS Compliant | Yes |
Discrete Module, 16 O/P | Newark Electronics |
DISCRETE MODULE, 16 O/P | element14 |
DIG 16 OUT TRANS SINK | Schneider Electric BMXDDO1612 | RS Americas |
Schneider Electric Output Module 16 SSR 24V | Distrelec |
Where can I find additional details, specifications and documents for a BMXDDO1612?
Additional datasheets, footprints and schematics for BMXDDO1612 are listed on our Part Details page. You can also find images and similar parts to BMXDDO1612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMXDDO1612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMXDDO1612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMXDDO1612 fall under?
The BMXDDO1612 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Analog Input PLCs.
Can I view similar or alternative parts?
You can view similar parts to BMXDDO1612 when available in the Analog Input PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMXDDO1612 you can contact the distributor directly for product support, shipping queries etc.
Is the BMXDDO1612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMXDDO1612 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for BMXDDO1612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMXDDO1612 often in real-time on the comparison pages.
What if I can't find stock of BMXDDO1612?
You can fill out our help required form which you can use to request a quote for BMXDDO1612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.