Status: | Unknown |
---|---|
Series: | Modicon M340 Series |
RoHS: | Unknown |
No. of Analog Inputs | 8 |
---|---|
Supply Voltage | 24VDC |
IP / NEMA Rating | IP20 |
Product Range | Modicon M340 Series |
RoHS Compliant | Yes |
8E ANA U I ISOL RAPIDE | RS |
Analog Module, 8 I/P | Newark Electronics |
Analog Input Module, 8 U/I Isolated, Modicon PLC | Schneider Electric BMXAMI0810 | RS Americas |
ANALOG MODULE, 8 I/P | element14 |
Schneider Electric Input Module 8 Analogue 24V | Distrelec |
Where can I find additional details, specifications and documents for a BMXAMI0810?
Additional datasheets, footprints and schematics for BMXAMI0810 are listed on our Part Details page. You can also find images and similar parts to BMXAMI0810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMXAMI0810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMXAMI0810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMXAMI0810 fall under?
The BMXAMI0810 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Analog Input PLCs.
Can I view similar or alternative parts?
You can view similar parts to BMXAMI0810 when available in the Analog Input PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMXAMI0810 you can contact the distributor directly for product support, shipping queries etc.
Is the BMXAMI0810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMXAMI0810 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for BMXAMI0810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMXAMI0810 often in real-time on the comparison pages.
What if I can't find stock of BMXAMI0810?
You can fill out our help required form which you can use to request a quote for BMXAMI0810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.