Status: | Unknown |
---|---|
Series: | Modicon X80 Series |
RoHS: | Unknown |
Prices starting from US$697.30
No. of Analog Inputs | 8 |
---|---|
Supply Voltage | 24VDC |
IP / NEMA Rating | IP20 |
Product Range | Modicon X80 Series |
RoHS Compliant | Yes |
Analog Module, 8 I/P | Newark Electronics |
ANALOG MODULE, 8 I/P | element14 |
8E ANA U I NON ISOL RAPID | RS |
ANA 8 U/I IN NO ISOL FAST | Schneider Electric BMXAMI0800 | RS Americas |
Schneider Electric Input Module 8 Analogue 24V | Distrelec |
Where can I find additional details, specifications and documents for a BMXAMI0800?
Additional datasheets, footprints and schematics for BMXAMI0800 are listed on our Part Details page. You can also find images and similar parts to BMXAMI0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMXAMI0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMXAMI0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMXAMI0800 fall under?
The BMXAMI0800 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Analog Input PLCs.
Can I view similar or alternative parts?
You can view similar parts to BMXAMI0800 when available in the Analog Input PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMXAMI0800 you can contact the distributor directly for product support, shipping queries etc.
Is the BMXAMI0800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMXAMI0800 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for BMXAMI0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMXAMI0800 often in real-time on the comparison pages.
What if I can't find stock of BMXAMI0800?
You can fill out our help required form which you can use to request a quote for BMXAMI0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.