Status: | Active |
---|---|
Series: | BM78 |
RoHS: | Compliant |
The BM78 is a fully-certified Bluetooth® dual-mode (BR/EDR/LE) module for designers who want to easily add dual mode Bluetooth wireless capability to their products. Delivering local connectivity for the Internet of Things (IoT), the BM78 bridges your product to Smart Phones and Tablets for convenient data transfer, control and access to cloud applications.
This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack on-board, integrated antenna, and worldwide radio certifications in a compact surface mount package, 22 x 12 x 2.4 mm. It supports GAP, SDP, SPP, and GATT profiles. Data is transferred over the Bluetooth link by sending/receiving data via transparent mode over UART, making it easy to integrate with any processor or Microcontroller with a UART interface. Configuration is made easy using a Windows® based GUI or directly via UART by a microcontroller.
The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS.
Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Firmware Release Summary, see Software Release Notes for details:
BM78SPPx5MC2-0006AA - FW 1.38 - Patched vulnerabilities and added features.
BM78SPPx5MC2-0004AA - FW 1.35 - Enhancements to UITool configurations and other bug fixes.
BM78SPPx5MC2-0002AA - FW 1.20 - Initial Release. Not recommended for new designs.
BM78SPPx5NC2-0002AA - ROM 1.00 - Initial Release. Not recommended for new designs.
Prices starting from US$7.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.33
|
14
in stock
|
Buy Now | |
element14
from US$9.67
|
99
in stock
|
Buy Now | |
Distrelec
from US$13.08
|
88
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.69
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$9.52
|
-
|
Buy Now | |
Future Electronics
from US$9.05
|
-
|
Buy Now | |
Microchip Technology
from US$7.20
|
-
|
Buy Now | |
Richardson RFPD
from US$9.38
|
-
|
Buy Now | |
Farnell
from US$9.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bluetooth 5 Certified |
Dual-Mode Bluetooth Classic and Bluetooth Low-Energy |
Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan, China, and India |
Mobile Application supported in Microchip Bluetooth Data (MBD) |
On-board embedded Bluetooth Stack |
Easy to use transparent mode for data transfer via UART |
Easy to configure with Windows® GUI or direct by MCU |
Multiple I/O pins for control and status |
Secure AES128 encryption |
GAP, SDP, SPP, GATT profiles |
Firmware can be field upgradable via UART |
Compact surface mount module: 22 x 12 x 2.4 mm |
Castellated surface mount pads for easy and reliable host PCB mounting |
Bluetooth Classic-Data/SPP | Yes |
---|---|
Bluetooth Classic-Audio | No |
Bluetooth Low-Energy | Yes |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Unshielded Option Available | Yes |
Host Interface | UART |
ASCII Interface | No |
Audio Channels | No |
Analog Audio Out | No |
Digital Audio Out | No |
MIC-in | 0 |
Line-in | No |
I2C | 1 |
SPI | No |
PWM | No |
ADC Channels | No |
Security | AES128 |
Temp Sensor | No |
RSSI | No |
Rx Sensitivity | -90 dBm, -92 dBm (LE) |
Memory Type | Flash/ROM |
Tx Power | +2dBm |
GPIO | 7 |
Pin Count | 33 |
Package Type | Surface mount module |
Package Size | 22 x 12 x 2.4 mm, 15 x 12 x 1.8mm |
Temp Range Min | -20C |
Temp Range Max | +70C |
Operation Voltage Min | 3.3V |
Operation Voltage Max | 4.2V |
Pins | Packaging | 33 | MODULE |
Temp Range | -20C to +70C |
Packing Media | Tray (88) |
Data Sheets |
---|
BM78-Bluetooth Dual Mode Module |
Application Notes |
---|
IS1678 Application Note |
AN4307 - BM78 EEPROM Upgrade Protocol |
BM78 and RN4678 Firmware Upgrade using Host Microcontroller Unit |
Certifications |
---|
BM78SPPS5NC2 Regulatory Approval Documentation |
BM78SPPS5MC2 Regulatory Approval Documentation |
Supporting Collateral |
---|
IS1678 / BM78 Firmware v1.35 Release Notes |
Wireless Hardware Design Checklist |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 1.386364 |
Lead Count | 33 |
Package Type | MODULE |
Package Width or Size | 12x22mm |
Soldering Composition | NiAu |
BLUETOOTH, V.4.2, BR/EDR/LE DUAL MODE | element14 |
Microchip Bluetooth Module, V4.2, 1Mbps, -92 dBm | Distrelec |
Module: Bluetooth Classic / Low Energy | Transfer Multisort Elektronik |
Bluetooth 4.2 Module w/Antenna w/ROM | RS |
Bluetooth, V.4.2, Br/Edr/Le Dual Mode | Newark Electronics |
BM78 Series 4.2 V 2.4 GHz -92 dBm SMT Bluetooth« v4.2 Dual Mode Module | Future Electronics |
BLUETOOTH DATA MODULE WITH METAL SHIELDING. 33LD MODULE | Microchip Technology |
BLUETOOTH MODULE | Richardson RFPD |
Bluetooth 4.2 Dual-Mode Module Class II 3.3V to 4.2V 1Mbps 33-Pin SMD Module | EBV Elektronik |
Where can I find additional details, specifications and documents for a BM78SPPS5NC2-0002AA?
Additional datasheets, footprints and schematics for BM78SPPS5NC2-0002AA are listed on our Part Details page. You can also find images and similar parts to BM78SPPS5NC2-0002AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM78SPPS5NC2-0002AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM78SPPS5NC2-0002AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM78SPPS5NC2-0002AA fall under?
The BM78SPPS5NC2-0002AA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to BM78SPPS5NC2-0002AA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM78SPPS5NC2-0002AA you can contact the distributor directly for product support, shipping queries etc.
Is the BM78SPPS5NC2-0002AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for BM78SPPS5NC2-0002AA have stock available?
Authorised distributors including element14, Distrelec, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for BM78SPPS5NC2-0002AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM78SPPS5NC2-0002AA often in real-time on the comparison pages.
What if I can't find stock of BM78SPPS5NC2-0002AA?
You can fill out our help required form which you can use to request a quote for BM78SPPS5NC2-0002AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.