Status: | Not Recommended |
---|---|
Series: | BM77 |
RoHS: | Compliant |
UART wire replacement over dual-mode Bluetooth |
Complete Stack-on-board solution |
Bluetooth 4.0 Dual Mode |
Supports SPP profile (Bluetooth Classic) and Transparent UART (Low Energy) |
Class 2 RF transmitter output power |
Operates in Slave mode (Bluetooth Classic) and Peripheral mode (Bluetooth Low Energy) |
PC Tool to configure all module settings |
Multi-function GPIO interface |
UART up to 921Kbps |
PIC 16 and 32 bit configuration library for optimized control/configuration |
I2C for external EEPROM |
BT SIG, FCC, IC, EU certified |
Bluetooth Classic-Data/SPP | Yes |
---|---|
Bluetooth Classic-Audio | No |
Bluetooth Low-Energy | Yes |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Unshielded Option Available | Yes |
Host Interface | UART |
ASCII Interface | No |
Audio Channels | No |
Analog Audio Out | No |
Digital Audio Out | No |
MIC-in | 0 |
Line-in | No |
I2C | 1 |
SPI | No |
PWM | No |
ADC Channels | No |
Security | AES128 |
Temp Sensor | No |
RSSI | Yes |
Rx Sensitivity | -90 dBm, -92 dBm (LE) |
Memory Type | Flash |
Tx Power | +2dBm |
GPIO | 7 |
Pin Count | 33 |
Package Type | Surface mount module |
Package Size | 22 x 12 x 2.4 mm, 15 x 12 x 1.8mm |
Temp Range Min | -20C |
Temp Range Max | +70C |
Operation Voltage Min | 3.2V |
Operation Voltage Max | 4.3V |
Pins | Packaging | 30 | MODULE |
Temp Range | -20C to +70C |
Packing Media | Tray (136) |
Data Sheets |
---|
BM77 Product Brief |
BM77 Data Sheet |
Board Design Files |
---|
BM77 Schematic and Footprint |
Certifications |
---|
BM77SPPS3MC2 Regulatory Approval Documentation |
Supporting Collateral |
---|
Wireless Hardware Design Checklist |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 1.286765 |
Lead Count | 30 |
Package Type | MODULE |
Package Width or Size | 12x15mm |
Soldering Composition | NiAu |
Bluetooth 5 Dual Mode (Flash), Class-2, No Shield And No Built-In Antenna 30 Module 12X15Mm Tray Rohs Compliant: Yes |Microchip BM77SPP03MC2-0008AA | Newark Electronics |
BLUETOOTH MODULE | Richardson RFPD |
Bluetooth Class II 3.2V to 4.3V 50Kbps 30-Pin SMD Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a BM77SPP03MC2-0008AA?
Additional datasheets, footprints and schematics for BM77SPP03MC2-0008AA are listed on our Part Details page. You can also find images and similar parts to BM77SPP03MC2-0008AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM77SPP03MC2-0008AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM77SPP03MC2-0008AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM77SPP03MC2-0008AA fall under?
The BM77SPP03MC2-0008AA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to BM77SPP03MC2-0008AA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM77SPP03MC2-0008AA you can contact the distributor directly for product support, shipping queries etc.
Is the BM77SPP03MC2-0008AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for BM77SPP03MC2-0008AA have stock available?
Authorised distributors including Newark Electronics, Richardson RFPD and EBV Elektronik have stock available or on a lead time for BM77SPP03MC2-0008AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM77SPP03MC2-0008AA often in real-time on the comparison pages.
What if I can't find stock of BM77SPP03MC2-0008AA?
You can fill out our help required form which you can use to request a quote for BM77SPP03MC2-0008AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.