Status: | Active |
---|---|
Series: | BM64 |
RoHS: | Compliant |
The BM64 stereo audio module is a fully-certified Bluetooth 5 module for designers who want to add Bluetooth wireless audio and voice applications to their products.
This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack, integrated antenna, and worldwide radio certifications in a compact surface mount package. This stereo module has integrated Li-Ion charger and I2S digital audio interface. It supports HSP, HFP, SPP, A2DP (Sink), and AVRCP profiles and AAC and SBC decoding.
Bluetooth Low Energy supports standard Generic Access Service, Device Information Service and a proprietary service for data communication.
Microchip’s Wireless Concert Technology (WCT) for speakers uses Multi-Speaker (MSPK) firmware to stream A2DP music to multiple speakers from one audio source, such as a smartphone. This unique solution delivers tight synchronization among the speakers to deliver uninterrupted, distributed audio. Use personal sharing groups to easily pair speakers and assign master and slave roles via the Microchip Bluetooth Audio (MBA) Mobile app.
Consider using the latest Bluetooth Audio solution, BM83.
CPN | Shield | Class | Programmed Firmware | Note |
BM64SPKS1MC1-0003AA | Yes | 1 | DSPK2.1.5 | Fixed SweynTooth and BIAS vulnerabilities. See Release Notes. |
BM64SPKS1MC2-0003AA | Yes | 2 | DSPK2.1.5 | Fixed SweynTooth and BIAS vulnerabilities. See Release Notes. |
BM64SPKS1MC2-0002AA | Yes | 2 | Bluetooth SIG BR/EDR security patch added(CERT VU#918987). See Release Notes | |
BM64SPKS1MC1-00M2AA | Yes | 1 | Wireless Concert Technology. See MSPK1.3.5 Release Notes. Latest Firmware: MSPK1.3.11; MSPK1.3.11 Release Notes | |
BM64SPKA1MC1-0001AA | No | 1 | DSPK1.1 | Initial Release. Not recommended for new designs |
BM64SPKS1MC1-0001AA | Yes | 1 | DSPK1.1 | Initial Release. Not recommended for new designs |
BM64SPKA1MC2-0001AA | No | 2 | DSPK1.1 | Initial Release. Not recommended for new designs |
BM64SPKS1MC2-0001AA | Yes | 2 | DSPK1.1 | Initial Release. Not recommended for new designs |
Bluetooth 5 certified |
---|
A2DP 1.3, AVRCP 1.6, HFP 1.6, HSP 1.2, SPP 1.2 |
Bluetooth classic (BR/EDR) and Bluetooth Low Energy (BLE) |
General Attribute Profile (GATT) and General Access Profile (GAP) |
I2S and analog audio outputs |
UART firmware update |
Transparent UART mode |
Class 2 module (+2 dBm TX power); Class 1 module (+15 dBm TX power) |
PCB antenna |
Compact surface mount module |
System configuration with GUI UI tools |
FCC, Canada (IC), European Economic Area (CE), Korea (KCC), Taiwan (NCC), Japan (JRF), and China (SRRC) certified |
Bluetooth Classic-Data/SPP | Yes |
---|---|
Bluetooth Classic-Audio | Yes |
Bluetooth Low-Energy | Yes |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Unshielded Option Available | Yes |
Host Interface | UART |
ASCII Interface | No |
Audio Channels | Stereo |
Analog Audio Out | Yes |
Digital Audio Out | Yes |
MIC-in | 1 |
Line-in | Yes |
SPI | No |
Security | AES128 |
Temp Sensor | No |
Rx Sensitivity | -91 dBm |
Memory Type | Flash |
Tx Power | +2 dBm (Class 2); +15 dBm (Class 1) |
GPIO | 12 |
Pin Count | 43 |
Package Type | Surface mount module |
Temp Range Min | -20 C |
Temp Range Max | +70 C |
Operation Voltage Min | 3.2 V |
Operation Voltage Max | 4.2 V |
Data Sheets |
---|
BM62 / BM64 Datasheet |
Brochures |
---|
Wireless Brochure |
BM62 / BM64 Sell Sheet |
Release Notes |
---|
BM6x DSPK 2.1.3 Release Notes |
BM64 DSPK v2.1.5 Release Notes |
BM64 MSPK v1.3.9 Release Notes |
BM64 MSPK v1.3.11 Release Notes |
BM64 DSPK2.1 Release Notes |
Supporting Collateral |
---|
Audio UART Command Set v2.02 |
Audio UART Command Set Summary Table v2.01 |
Wireless Hardware Design Checklist |
User Guides |
---|
BM64 Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 3.571429 |
Lead Count | 43 |
Package Type | MODULE |
Package Width or Size | 32x15x2.5mm |
Soldering Composition | NiAu |
Bluetooth 5 Stereo Audio/Low Energy With Flash, I2S, Class-2, No Shield, Pcb Antenna 43 Module 32X15X2.5 Mm Tray Rohs Compliant: Yes |Microchip BM64SPKA1MC2-0001AA | Newark Electronics |
BLUETOOTH MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a BM64SPKA1MC2-0001AA?
Additional datasheets, footprints and schematics for BM64SPKA1MC2-0001AA are listed on our Part Details page. You can also find images and similar parts to BM64SPKA1MC2-0001AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM64SPKA1MC2-0001AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM64SPKA1MC2-0001AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM64SPKA1MC2-0001AA fall under?
The BM64SPKA1MC2-0001AA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to BM64SPKA1MC2-0001AA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM64SPKA1MC2-0001AA you can contact the distributor directly for product support, shipping queries etc.
Is the BM64SPKA1MC2-0001AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for BM64SPKA1MC2-0001AA have stock available?
Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for BM64SPKA1MC2-0001AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM64SPKA1MC2-0001AA often in real-time on the comparison pages.
What if I can't find stock of BM64SPKA1MC2-0001AA?
You can fill out our help required form which you can use to request a quote for BM64SPKA1MC2-0001AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.