BM5115-04W-B50-L00 Fans & Blowers by NMB Technologies Corporation

DC BLOWER 51 X 15MM 12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.18

Distributor Stock
Logo for Farnell
Farnell
from US$8.18
No stock
Buy Now
Logo for element14
element14
from US$10.29
-
Buy Now

Specifications

External Height 51mm
External Width 51mm
External Depth 15mm
Current Type DC
Supply Voltage 12VDC
Current Rating 180mA
Flow Rate - Imperial 3.5CFM
Flow Rate - Metric 0.1m /min
Noise Rating 42dBA

Alternative Descriptions

Fan, Blower 51mm 12vdc | element14
DC BLOWER, 51 X 15MM, 12V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BM5115-04W-B50-L00?

Additional datasheets, footprints and schematics for BM5115-04W-B50-L00 are listed on our Part Details page. You can also find images and similar parts to BM5115-04W-B50-L00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BM5115-04W-B50-L00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM5115-04W-B50-L00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BM5115-04W-B50-L00 fall under?

The BM5115-04W-B50-L00 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.

Can I view similar or alternative parts?

You can view similar parts to BM5115-04W-B50-L00 when available in the Blowers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BM5115-04W-B50-L00 you can contact the distributor directly for product support, shipping queries etc.

Is the BM5115-04W-B50-L00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BM5115-04W-B50-L00 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for BM5115-04W-B50-L00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BM5115-04W-B50-L00 often in real-time on the comparison pages.

What if I can't find stock of BM5115-04W-B50-L00?

You can fill out our help required form which you can use to request a quote for BM5115-04W-B50-L00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay