Status: | Active |
---|---|
Series: | BM23 |
RoHS: | Compliant |
The BM23 is a Bluetooth® 5.0 certified ROM module with stereo digital output for designers who want to add Bluetooth wireless audio and voice applications to their products.
This Bluetooth SIG certified module provides a complete wireless solution that includes an embedded Bluetooth stack, a printed antenna, and worldwide radio certifications in a compact surface mount package, 29 x 15 x 2.5 mm3. It supports the following Bluetooth profiles: HSP, HFP, SPP, A2DP, and AVRCP. Audio processing for Acoustic Echo Cancellation (AEC) and Noise Reduction is included as well as AAC and SBC decoding. This module includes a digital output that may interface to an external CODEC, DSP, or audio amplifier.
Consider designing with the latest Bluetooth audio solution, BM83.
Certified to Bluetooth 5.0 |
---|
Bluetooth Classic (BDR/EDR) |
Embedded Bluetooth stack |
SBC, AAC Codecs |
Stereo digital output (I2S), one stereo anlalog microphone, aux input |
UART, two LEDs, GPIOs |
Built-in voice prompts |
Transparent UART mode for seamless serial data over UART interface |
Easy to configure with Windows GUI or directly via an MCU |
Compact surface mount module: 29 x 15 x 2.5 mm |
Castellated surface mount pads for easy and reliable host PCB mounting |
RoHS compliant |
Worldwide RF regulatory certifications |
Bluetooth Classic-Data/SPP | Yes |
---|---|
Bluetooth Classic-Audio | Yes |
Bluetooth Low-Energy | No |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Unshielded Option Available | Yes |
Host Interface | UART |
ASCII Interface | No |
Audio Channels | Stereo |
Analog Audio Out | No |
Digital Audio Out | Yes |
MIC-in | 1 |
Line-in | Yes |
SPI | No |
PWM | No |
ADC Channels | No |
Security | AES128 |
Temp Sensor | Yes |
RSSI | Yes |
Rx Sensitivity | -90 dBm |
Memory Type | ROM |
Tx Power | +4 dBm |
GPIO | 12 |
Pin Count | 43 |
Package Type | Surface mount module |
Package Size | 29 x 15 x 2.5 mm |
Temp Range Min | -20C |
Temp Range Max | 70C |
Operation Voltage Min | 3.0V |
Operation Voltage Max | 4.2V |
Pins | Packaging | 43 | MODULE |
Temp Range | -20C to +70C |
Packing Media | Tray (63) |
Application Notes |
---|
IS20xx Application Note |
Certifications |
---|
BM23SPKS1NB9 Regulatory Approval Documentation |
Supporting Collateral |
---|
Wireless Hardware Design Checklist |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 2.253968 |
Lead Count | 43 |
Package Type | MODULE |
Package Width or Size | 15x29mm |
Soldering Composition | NiAu |
Bt 5.0 Stereo Audio With Shield And Built-In Antenna Module 43 Module 15X29Mm Tray Rohs Compliant: Yes |Microchip BM23SPKS1NB9-0B02AA | Newark Electronics |
BM23 Series 4.2 V 2.4 GHz Bluetooth« 4.1 Stereo Audio Module | Future Electronics |
Bluetooth stereo module with printed antenna, 40L, 29mm*15mm | Microchip Technology |
BLUETOOTH MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a BM23SPKS1NB9-0B02AA?
Additional datasheets, footprints and schematics for BM23SPKS1NB9-0B02AA are listed on our Part Details page. You can also find images and similar parts to BM23SPKS1NB9-0B02AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM23SPKS1NB9-0B02AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM23SPKS1NB9-0B02AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM23SPKS1NB9-0B02AA fall under?
The BM23SPKS1NB9-0B02AA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to BM23SPKS1NB9-0B02AA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM23SPKS1NB9-0B02AA you can contact the distributor directly for product support, shipping queries etc.
Is the BM23SPKS1NB9-0B02AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for BM23SPKS1NB9-0B02AA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Microchip Technology and Richardson RFPD have stock available or on a lead time for BM23SPKS1NB9-0B02AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM23SPKS1NB9-0B02AA often in real-time on the comparison pages.
What if I can't find stock of BM23SPKS1NB9-0B02AA?
You can fill out our help required form which you can use to request a quote for BM23SPKS1NB9-0B02AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.