Status: | Active |
---|---|
Series: | BM20 |
RoHS: | Compliant |
The BM20 is a Bluetooth® 5.0 certified ROM module for designers who want to add Bluetooth wireless audio and voice applications to their products.
This Bluetooth SIG certified module provides a complete wireless solution with an embedded Bluetooth stack, a printed antenna, and worldwide radio certifications in a compact surface mount package, 29 x 15 x 2.5 mm3. It supports the following Bluetooth profiles: HSP, HFP, SPP, A2DP, and AVRCP. Audio processing for Acoustic Echo Cancellation (AEC) and Noise Reduction is included as well as AAC and SBC decoding. This module includes a analog output that may interface to an external CODEC, DSP, or audio amplifier.
Consider designing with the latest Bluetooth audio solution, BM83.
Prices starting from US$8.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.68
|
550
in stock
|
Buy Now | |
Microchip Technology
from US$8.70
|
1,773
in stock
|
Buy Now | |
element14
from US$8.75
|
551
in stock
|
Buy Now | |
Newark Electronics
from US$9.60
|
550
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.66
|
37
in stock
|
Buy Now | |
Future Electronics
from US$9.12
|
-
|
Buy Now | |
Richardson RFPD
from US$9.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Certified to Bluetooth 5.0 |
---|
Bluetooth Classic (BDR/EDR) |
Embedded Bluetooth stack |
SBC, ACC Codecs |
Stereo analog output, one stereo analog microphone, aux input |
UART, two LEDs, GPIOs |
Built-in voice prompts |
Transparent UART mode for seamless serial data over UART interface |
Easy to configure with Windows GUI or directly via an MCU |
Compact surface mount module: 29 x 15 x 2.5 mm |
Castellated surface mount pads for easy and reliable host PCB mounting |
RoHS compliant |
Worldwide RF regulatory certifications |
Bluetooth Classic-Data/SPP | Yes |
---|---|
Bluetooth Classic-Audio | Yes |
Bluetooth Low-Energy | No |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Unshielded Option Available | Yes |
Host Interface | UART |
ASCII Interface | No |
Audio Channels | Stereo |
Analog Audio Out | Yes |
Digital Audio Out | No |
MIC-in | 2 |
Line-in | Yes |
SPI | No |
PWM | No |
ADC Channels | No |
Security | AES128 |
Temp Sensor | No |
RSSI | Yes |
Rx Sensitivity | -90 dBm |
Memory Type | ROM |
Tx Power | +4 dBm |
GPIO | 12 |
Pin Count | 40 |
Package Type | Surface mount module |
Package Size | 29 x 15 x 2.5 mm |
Temp Range Min | -20C |
Temp Range Max | 70C |
Operation Voltage Min | 3.0V |
Operation Voltage Max | 4.2V |
Pins | Packaging | 40 | MODULE |
Temp Range | -20C to +70C |
Packing Media | Tray (63) |
Application Notes |
---|
IS20xx Application Note |
Certifications |
---|
BM20SPKS1NBC Regulatory Approval Documentation |
Supporting Collateral |
---|
Wireless Hardware Design Checklist |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.5 |
Shipping Weight (kg) | 2.253968 |
Lead Count | 40 |
Package Type | MODULE |
Package Width or Size | 15x29mm |
Soldering Composition | NiAu |
BLUETOOTH AUDIO MODULE | Microchip Technology |
BLUETOOTH MODULE, CLASS 2, BLE 5.0+EDR | element14 |
Bluetooth Module, Class 2, Ble 5.0+Edr Rohs Compliant: Yes |Microchip BM20SPKA1NBC-0001AA | Newark Electronics |
Module: Bluetooth | Transfer Multisort Elektronik |
BM20 Series 4.2 V 2.4 GHz -91 dBm SMT Bluetooth« v5.0 Stereo Audio Module | Future Electronics |
BLUETOOTH MODULE | Richardson RFPD |
MCCBM20SPKA1NBC-0001AA | EBV Elektronik |
Where can I find additional details, specifications and documents for a BM20SPKA1NBC-0001AA?
Additional datasheets, footprints and schematics for BM20SPKA1NBC-0001AA are listed on our Part Details page. You can also find images and similar parts to BM20SPKA1NBC-0001AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM20SPKA1NBC-0001AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM20SPKA1NBC-0001AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM20SPKA1NBC-0001AA fall under?
The BM20SPKA1NBC-0001AA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to BM20SPKA1NBC-0001AA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM20SPKA1NBC-0001AA you can contact the distributor directly for product support, shipping queries etc.
Is the BM20SPKA1NBC-0001AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for BM20SPKA1NBC-0001AA have stock available?
Authorised distributors including Microchip Technology, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BM20SPKA1NBC-0001AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM20SPKA1NBC-0001AA often in real-time on the comparison pages.
What if I can't find stock of BM20SPKA1NBC-0001AA?
You can fill out our help required form which you can use to request a quote for BM20SPKA1NBC-0001AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.