Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V DC | 24V |
---|---|
No. of Phases | - |
Power Rating | - |
Rotational Speed Max | 3650rpm |
Torque Max | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 68mm |
Current Rating | 2.9A |
External Depth | 62.1mm |
External Diameter | 68mm |
Nominal Speed | 3000rpm |
Output Power | 50W |
Rotational Speed | 3650rpm |
Shaft Diameter | 5.989mm |
Shaft Length | 25mm |
Supply Voltage | 24VDC |
Torque | 0.17N-m |
Dc Motor, Brushless, Integrated Electronics, 24 V, 3650 Rpm Rohs Compliant: Yes |Allied Motion Premotec BLDC58-50L | Newark Electronics |
MOTOR, BRUSHLESS, 24VDC, 68MM | element14 |
Where can I find additional details, specifications and documents for a BLDC58-50L?
Additional datasheets, footprints and schematics for BLDC58-50L are listed on our Part Details page. You can also find images and similar parts to BLDC58-50L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLDC58-50L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLDC58-50L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLDC58-50L fall under?
The BLDC58-50L is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to BLDC58-50L when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLDC58-50L you can contact the distributor directly for product support, shipping queries etc.
Is the BLDC58-50L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLDC58-50L have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BLDC58-50L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLDC58-50L often in real-time on the comparison pages.
What if I can't find stock of BLDC58-50L?
You can fill out our help required form which you can use to request a quote for BLDC58-50L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.