Status: | Unknown |
---|---|
Series: | GMT Series |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.88
|
154
in stock
|
Buy Now | |
RS Americas
from US$10.73
|
312
in stock
|
Buy Now | |
Newark Electronics
from US$10.22
|
154
in stock
|
Buy Now | |
element14
from US$9.50
|
154
in stock
|
Buy Now | |
Heilind Electronics
from US$6.64
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.64
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
Sager
from US$9.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Alarm Indicating Fuse Type | Spring |
---|---|
Fuse Current | 10A |
Product Range | GMT Series |
Voltage Rating VAC | 125VAC |
Voltage Rating VDC | 60VDC |
Blow Characteristic | Fast Acting |
Colour | Red/White |
Status: | Unknown |
---|---|
Series: | GMT Series |
RoHS: | Compliant |
Alarm Indicating Fuse Type | Spring |
---|---|
Fuse Current | 10A |
Product Range | GMT Series |
Voltage Rating VAC | 125VAC |
Voltage Rating VDC | 60VDC |
Blow Characteristic | Fast Acting |
Colour | Red/White |
RoHS Compliant | Yes |
Fuse, Fast-Acting Indicating, 10A, 60 VDC/125 VAC, Thermoplastic, Red/White, GMT | Bussmann by Eaton BK/GMT-10A | RS Americas |
Fuse, Alarm Indicating, 10A, Fast Acting | Newark Electronics |
FAST ACTING INDICATING 10AMP TELECOM FUSE | Heilind Electronics |
Fuse Alarm Indicating 10A 125V Fast 2-Pin Wire Holder Bulk | Avnet America |
Specialty Fuses 125VAC/60VDC 10A Red/White | Sager |
Fast Acting Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GMT-10A?
Additional datasheets, footprints and schematics for BK/GMT-10A are listed on our Part Details page. You can also find images and similar parts to BK/GMT-10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GMT-10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GMT-10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GMT-10A fall under?
The BK/GMT-10A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GMT-10A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GMT-10A you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GMT-10A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GMT-10A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for BK/GMT-10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GMT-10A often in real-time on the comparison pages.
What if I can't find stock of BK/GMT-10A?
You can fill out our help required form which you can use to request a quote for BK/GMT-10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.