Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$528.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$528.27
|
No stock
|
Buy Now |
Supply Voltage V AC | 480V |
---|---|
SVHC | No SVHC (15-Jan-2018) |
Input Power | 15kW |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
RoHS Compliant | Yes |
Motor Brake Relay | Newark Electronics |
Where can I find additional details, specifications and documents for a BI 9023 AC200-480V UH AC 400V?
Additional datasheets, footprints and schematics for BI 9023 AC200-480V UH AC 400V are listed on our Part Details page. You can also find images and similar parts to BI 9023 AC200-480V UH AC 400V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BI 9023 AC200-480V UH AC 400V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BI 9023 AC200-480V UH AC 400V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BI 9023 AC200-480V UH AC 400V fall under?
The BI 9023 AC200-480V UH AC 400V is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > AC Brake Motors.
Can I view similar or alternative parts?
You can view similar parts to BI 9023 AC200-480V UH AC 400V when available in the AC Brake Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BI 9023 AC200-480V UH AC 400V you can contact the distributor directly for product support, shipping queries etc.
Is the BI 9023 AC200-480V UH AC 400V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BI 9023 AC200-480V UH AC 400V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BI 9023 AC200-480V UH AC 400V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BI 9023 AC200-480V UH AC 400V often in real-time on the comparison pages.
What if I can't find stock of BI 9023 AC200-480V UH AC 400V?
You can fill out our help required form which you can use to request a quote for BI 9023 AC200-480V UH AC 400V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.