Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
Rutronik
from US$0.34
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
21,000
in stock
|
Buy Now | |
CoreStaff
from US$0.31
|
2,114
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now |
Small SSOP5 Package |
Bias Input |
Low power consumption |
Large Common mode rejection ratio |
Wide output dynamic range |
High input impedance |
Correspond to Broad Band D4 standard |
Vcc(Min.)[V] | 4.5 |
---|---|
Vcc(Max.)[V] | 5.5 |
Iq[mA] | 4.8 |
Maximum Output Gain[dB] | 0 |
Number of Outputs | 1 |
Number of Inputs | 1 |
Input Type | BIAS |
Output type | DC Output |
Frequency response 1 | 0.0(10MHz) |
LPF | No |
75ohm driver | No |
Output Voltage | 3.4 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BH7673G Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Video Isolation Amplifier Rohs Compliant: Yes |Rohm BH7673G-TR | Newark Electronics |
Video Isolation Amplifier 5-Pin SSOP T/R | Avnet America |
Video Isolation Amplifier SSOP5 | RS |
VIDEO AMP, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BH7673G-TR?
Additional datasheets, footprints and schematics for BH7673G-TR are listed on our Part Details page. You can also find images and similar parts to BH7673G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH7673G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH7673G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH7673G-TR fall under?
The BH7673G-TR is listed under Semiconductors - ICs > Amplifiers & Comparators > Video Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BH7673G-TR when available in the Video Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH7673G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BH7673G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BH7673G-TR have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, CoreStaff and Chip One Stop have stock available or on a lead time for BH7673G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH7673G-TR often in real-time on the comparison pages.
What if I can't find stock of BH7673G-TR?
You can fill out our help required form which you can use to request a quote for BH7673G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.