Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
442
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
2,229
in stock
|
Buy Now | |
CoreStaff
from US$1.54
|
1,775
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
442
in stock
|
Buy Now | |
element14
from US$2.30
|
442
in stock
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Integrated expansion port function |
Built-in RESET function |
High speed output response characteristics |
3-line-type serial interface |
Broad power supply voltage range : 2.7V to 5.5V |
Resolution[bit] | 8 |
---|---|
Number of Channels | 8 |
Update Rate[MHz] | 10 |
Settling Time[µs] | 100 |
Supply Voltage(Min.)[V] | 2.7 |
Supply Voltage(Max.)[V] | 5.5 |
I/F | SPI |
Operating Temperature (Min.)[°C] | -30 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x6.4 (t=1.35) |
Data Sheet |
---|
BH2226FV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Dac, 8Bit, Ssop-16, -20 To 85Deg C | Newark Electronics |
DAC, 8BIT, SSOP-16, -20 TO 85DEG C | element14 |
DAC 8-CH R-2R 8-Bit 16-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BH2226FV-E2?
Additional datasheets, footprints and schematics for BH2226FV-E2 are listed on our Part Details page. You can also find images and similar parts to BH2226FV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH2226FV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH2226FV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH2226FV-E2 fall under?
The BH2226FV-E2 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to BH2226FV-E2 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH2226FV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BH2226FV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BH2226FV-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BH2226FV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH2226FV-E2 often in real-time on the comparison pages.
What if I can't find stock of BH2226FV-E2?
You can fill out our help required form which you can use to request a quote for BH2226FV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.