Status: | Unknown |
---|---|
Series: | BGX50 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
13,457
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
48,000
in stock
|
Buy Now | |
element14
from US$0.11
|
24,447
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
13,457
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
2,995
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 140mA |
Bridge Rectifier Case Style | SOT-143 |
Forward Voltage VF Max | 1.3V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | BGX50 Series |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q101 |
BGX50A Series 50 V 140 mA Surface Mount Silicon Switching Diode - SOT-143 | Future Electronics |
BRIDGE RECT, SINGLE, 0.14A, 50V, SOT-143 | element14 |
Diode, Bridge Rect, 1-Ph, 0.14A, Sot-143 | Newark Electronics |
Infineon Bridge Rectifier, 50V, 140mA, SOT-143 | Distrelec |
Diode Switching 70V 0.14A 4-Pin SOT-143 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BGX50AE6327HTSA1?
Additional datasheets, footprints and schematics for BGX50AE6327HTSA1 are listed on our Part Details page. You can also find images and similar parts to BGX50AE6327HTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGX50AE6327HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGX50AE6327HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGX50AE6327HTSA1 fall under?
The BGX50AE6327HTSA1 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BGX50AE6327HTSA1 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGX50AE6327HTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BGX50AE6327HTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGX50AE6327HTSA1 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Distrelec have stock available or on a lead time for BGX50AE6327HTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGX50AE6327HTSA1 often in real-time on the comparison pages.
What if I can't find stock of BGX50AE6327HTSA1?
You can fill out our help required form which you can use to request a quote for BGX50AE6327HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.