Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1
in stock
|
Buy Now | |
element14
from US$0.19
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Richardson RFPD
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Min | 1.559GHz |
---|---|
Frequency Max | 1.61GHz |
Gain | 17.5dB |
Noise Figure Typ | 1.2dB |
RF IC Case Style | XSON |
No. of Pins | 6Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 3.1V |
Operating Temperature Min | - |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RF Type | GPS LNA |
Rf Amplifier, 1.61Ghz, -40 To 85Deg C | Newark Electronics |
MMIC AMPLIFIER, 1.559GHZ-1.61GHZ, XSON-6 | element14 |
BGU7005 Series 1.8 V 1610 MHz Low Noise Amplifier MMIC for GPS - XSON-6 | Future Electronics |
GPS Amp Single Low Noise 1.85GHz 3.1V 6-Pin XSON T/R | Avnet America |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a BGU7005 115?
Additional datasheets, footprints and schematics for BGU7005 115 are listed on our Part Details page. You can also find images and similar parts to BGU7005 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGU7005 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGU7005 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGU7005 115 fall under?
The BGU7005 115 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to BGU7005 115 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGU7005 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BGU7005 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGU7005 115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BGU7005 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGU7005 115 often in real-time on the comparison pages.
What if I can't find stock of BGU7005 115?
You can fill out our help required form which you can use to request a quote for BGU7005 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.