Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Min | 40MHz |
---|---|
Frequency Max | 6GHz |
Gain | 22.5dB |
Noise Figure Typ | 0.6dB |
RF IC Case Style | XSON |
No. of Pins | 6Pins |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 2.85V |
RoHS Compliant | Yes |
LOW NOISE AMP, 6GHZ, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BGU7003W,115?
Additional datasheets, footprints and schematics for BGU7003W,115 are listed on our Part Details page. You can also find images and similar parts to BGU7003W,115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGU7003W,115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGU7003W,115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGU7003W,115 fall under?
The BGU7003W,115 is listed under Semiconductors - ICs > RF > RF Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BGU7003W,115 when available in the RF Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGU7003W,115 you can contact the distributor directly for product support, shipping queries etc.
Is the BGU7003W,115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BGU7003W,115 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BGU7003W,115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGU7003W,115 often in real-time on the comparison pages.
What if I can't find stock of BGU7003W,115?
You can fill out our help required form which you can use to request a quote for BGU7003W,115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.