Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
7,470
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
7,470
in stock
|
Buy Now | |
element14
from US$0.10
|
7,470
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
55,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Richardson RFPD
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Frequency Min | 1.559GHz |
---|---|
Frequency Max | 1.61GHz |
Gain | 17.5dB |
Noise Figure Typ | 0.85dB |
RF IC Case Style | XSON |
No. of Pins | 6Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 3.1V |
Operating Temperature Min | - |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rf Amplifier, 1.61Ghz, Xson-6 | Newark Electronics |
RF AMPLIFIER, 1.61GHZ, XSON-6 | element14 |
Logic Gates Low Noise Amplifier MMIC for GPS | Future Electronics |
RF Amp Chip Single GP 1610MHz 3.1V 6-Pin XSON T/R | Avnet Silica |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a BGU6005/N2X?
Additional datasheets, footprints and schematics for BGU6005/N2X are listed on our Part Details page. You can also find images and similar parts to BGU6005/N2X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGU6005/N2X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGU6005/N2X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGU6005/N2X fall under?
The BGU6005/N2X is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BGU6005/N2X when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGU6005/N2X you can contact the distributor directly for product support, shipping queries etc.
Is the BGU6005/N2X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGU6005/N2X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for BGU6005/N2X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGU6005/N2X often in real-time on the comparison pages.
What if I can't find stock of BGU6005/N2X?
You can fill out our help required form which you can use to request a quote for BGU6005/N2X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.