Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
7,645
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
7,645
in stock
|
Buy Now | |
element14
from US$0.15
|
7,645
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Richardson RFPD
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SIGE | C LOW NOISE AMPLIFIER MMIC WITH BYPASS SWITCH FOR LTE, REEL 7" Q1 NDP, TAPE + REEL |
---|---|
RoHS Compliant | YES |
Rf Amplifier, 960Mhz, -40 To 85Deg C Rohs Compliant: Yes |Nxp BGS8L2X | Newark Electronics |
RF AMPLIFIER, 960MHZ, -40 TO 85DEG C | element14 |
SiGeC Low Noise Amplifier MMIC with bypass switch for LTE | Future Electronics |
RF Amp Chip Low Noise Amplifier 960MHz 3.1V 6-Pin XSON T/R | Avnet America |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a BGS8L2X?
Additional datasheets, footprints and schematics for BGS8L2X are listed on our Part Details page. You can also find images and similar parts to BGS8L2X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGS8L2X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGS8L2X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGS8L2X fall under?
The BGS8L2X is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to BGS8L2X when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGS8L2X you can contact the distributor directly for product support, shipping queries etc.
Is the BGS8L2X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BGS8L2X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BGS8L2X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGS8L2X often in real-time on the comparison pages.
What if I can't find stock of BGS8L2X?
You can fill out our help required form which you can use to request a quote for BGS8L2X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.