Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Frequency Min | 70MHz |
---|---|
Frequency Max | 1GHz |
Gain | 16.3dB |
Noise Figure Typ | 1.05dB |
RF IC Case Style | TSNP |
No. of Pins | 6Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
INFINEON RF AMP BGA729N6E6327XTSA1 | RS |
Rf Amplifier, 1Ghz, -40 To 85Deg C | Newark Electronics |
RF Low Noise Amp Single 70MHz to 1000MHz 16.3dB 6-Pin TSNP-2 T/R | Avnet America |
RF AMPLIFIER, 1GHZ, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BGA729N6E6327XTSA1?
Additional datasheets, footprints and schematics for BGA729N6E6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BGA729N6E6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGA729N6E6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGA729N6E6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGA729N6E6327XTSA1 fall under?
The BGA729N6E6327XTSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BGA729N6E6327XTSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGA729N6E6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BGA729N6E6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGA729N6E6327XTSA1 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BGA729N6E6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGA729N6E6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BGA729N6E6327XTSA1?
You can fill out our help required form which you can use to request a quote for BGA729N6E6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.