Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Min | 400MHz |
---|---|
Frequency Max | 2.75GHz |
Gain | 18.5dB |
Noise Figure Typ | 7dB |
RF IC Case Style | HVQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
RoHS Compliant | Yes |
400 Mhz To 2750 Mhz High Linearity Variable Gain Amplifier/Reel Rohs Compliant: Yes |Nxp BGA7204,115 | Newark Electronics |
RF AMPLIFIER, 2.7GHZ, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BGA7204,115?
Additional datasheets, footprints and schematics for BGA7204,115 are listed on our Part Details page. You can also find images and similar parts to BGA7204,115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGA7204,115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGA7204,115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGA7204,115 fall under?
The BGA7204,115 is listed under Semiconductors - ICs > RF > RF Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BGA7204,115 when available in the RF Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGA7204,115 you can contact the distributor directly for product support, shipping queries etc.
Is the BGA7204,115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BGA7204,115 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BGA7204,115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGA7204,115 often in real-time on the comparison pages.
What if I can't find stock of BGA7204,115?
You can fill out our help required form which you can use to request a quote for BGA7204,115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.