Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 100MHz |
---|---|
Frequency Max | 3GHz |
Gain | 22dB |
Noise Figure Typ | 3.4dB |
RF IC Case Style | SOT-89 |
No. of Pins | 3Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | - |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RF Type | CATV Cellular |
MMIC WIDEBAND AMP, 100MHZ-3GHZ, SOT89-3 | Farnell |
Rf Amplifier, 3Ghz, 150Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a BGA6589 135?
Additional datasheets, footprints and schematics for BGA6589 135 are listed on our Part Details page. You can also find images and similar parts to BGA6589 135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGA6589 135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGA6589 135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGA6589 135 fall under?
The BGA6589 135 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to BGA6589 135 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGA6589 135 you can contact the distributor directly for product support, shipping queries etc.
Is the BGA6589 135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGA6589 135 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BGA6589 135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGA6589 135 often in real-time on the comparison pages.
What if I can't find stock of BGA6589 135?
You can fill out our help required form which you can use to request a quote for BGA6589 135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.