Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Blower Type | Centrifugal |
---|---|
Supply Voltage | 12V |
Current Type | DC |
Fan Frame Size | 120mm |
External Depth | 32mm |
Flow Rate - Metric | 0.8m³/min |
Flow Rate - Imperial | 28.2cu.ft/min |
Noise Rating | 52dBA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BG1203-B044-000-00?
Additional datasheets, footprints and schematics for BG1203-B044-000-00 are listed on our Part Details page. You can also find images and similar parts to BG1203-B044-000-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BG1203-B044-000-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BG1203-B044-000-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BG1203-B044-000-00 fall under?
The BG1203-B044-000-00 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to BG1203-B044-000-00 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BG1203-B044-000-00 you can contact the distributor directly for product support, shipping queries etc.
Is the BG1203-B044-000-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BG1203-B044-000-00 have stock available?
There is no stock from authorised distributors for BG1203-B044-000-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BG1203-B044-000-00 often in real-time on the comparison pages.
What if I can't find stock of BG1203-B044-000-00?
You can fill out our help required form which you can use to request a quote for BG1203-B044-000-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.