BG0903-B047-00S-00 NMB Technologies Corporation Parts by NMB Technologies Corporation

BLOWER CENTRIFUGAL 95MM X 33MM 12VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.35

Distributor Stock
Logo for Farnell
Farnell
from US$17.35
No stock
Buy Now
Logo for element14
element14
from US$18.52
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Blower Type Centrifugal
Supply Voltage 12V
Current Type DC
Fan Frame Size 93.5mm
External Depth 33mm
Flow Rate - Metric 1.08m³/min
Flow Rate - Imperial 38.1cu.ft/min
Noise Rating -

Alternative Descriptions

BLOWER, CENTRIFUGAL, 95MM X 33MM, 12VDC | element14
Blower, Centrifugal, 95Mm X 33Mm, 12Vdc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BG0903-B047-00S-00?

Additional datasheets, footprints and schematics for BG0903-B047-00S-00 are listed on our Part Details page. You can also find images and similar parts to BG0903-B047-00S-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BG0903-B047-00S-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BG0903-B047-00S-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BG0903-B047-00S-00 fall under?

The BG0903-B047-00S-00 is listed under NMB Technologies Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to BG0903-B047-00S-00 when available in the NMB Technologies Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BG0903-B047-00S-00 you can contact the distributor directly for product support, shipping queries etc.

Is the BG0903-B047-00S-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BG0903-B047-00S-00 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BG0903-B047-00S-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BG0903-B047-00S-00 often in real-time on the comparison pages.

What if I can't find stock of BG0903-B047-00S-00?

You can fill out our help required form which you can use to request a quote for BG0903-B047-00S-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay