Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
4
in stock
|
Buy Now | |
element14
from US$0.20
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Schukat Electronic
from US$0.26
|
-
|
Buy Now | |
Richardson RFPD
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 5.5V |
Transition Frequency ft | 21GHz |
Power Dissipation Pd | 225mW |
DC Collector Current | 60mA |
DC Current Gain hFE | 90hFE |
RF Transistor Case | SOT-343F |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rf Transistor, Npn, 5.5V, Sot-343F | Newark Electronics |
RF TRANSISTOR, NPN, 5.5V, SOT-343F | element14 |
BFU660 Series 5.5 V 27 dB Gain NPN Wideband Silicon RF Transistor - SOT-343F-4 | Future Electronics |
Trans GP BJT NPN 5.5V 0.06A 4-Pin(3+Tab) DFP T/R | Avnet America |
NPN-HF 5,5V 60mA 225mW 21GHz SOT343F | Schukat Electronic |
RF SMALL SIGNAL TRANSISTOR BIPOLAR/HBT | Richardson RFPD |
Where can I find additional details, specifications and documents for a BFU660F 115?
Additional datasheets, footprints and schematics for BFU660F 115 are listed on our Part Details page. You can also find images and similar parts to BFU660F 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFU660F 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFU660F 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFU660F 115 fall under?
The BFU660F 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BFU660F 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFU660F 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BFU660F 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFU660F 115 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BFU660F 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFU660F 115 often in real-time on the comparison pages.
What if I can't find stock of BFU660F 115?
You can fill out our help required form which you can use to request a quote for BFU660F 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.