Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 15V |
Transition Frequency ft | 1.6GHz |
Power Dissipation Pd | 300mW |
DC Collector Current | 25mA |
DC Current Gain hFE | 25hFE |
RF Transistor Case | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RF TRANSISTOR, NPN, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BFS17 215?
Additional datasheets, footprints and schematics for BFS17 215 are listed on our Part Details page. You can also find images and similar parts to BFS17 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFS17 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFS17 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFS17 215 fall under?
The BFS17 215 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BFS17 215 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFS17 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BFS17 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFS17 215 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BFS17 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFS17 215 often in real-time on the comparison pages.
What if I can't find stock of BFS17 215?
You can fill out our help required form which you can use to request a quote for BFS17 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.