Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
227
in stock
|
Buy Now | |
element14
from US$0.20
|
227
in stock
|
Buy Now | |
Farnell
from US$0.19
|
227
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 2.25V |
Transition Frequency ft | 85GHz |
Power Dissipation Pd | 75mW |
DC Collector Current | 35mA |
DC Current Gain hFE | 150hFE |
RF Transistor Case | TSFP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bipolar - Rf Transistor, Npn, 2.25 V, 85 Ghz, 75 Mw, 35 Ma, 150 Rohs Compliant: Yes |Infineon BFP840FESDH6327XTSA1 | Newark Electronics |
RF TRANSISTOR, NPN, 2.25V, 85GHZ, TSFP | element14 |
RF Transistor 6GHz LowNoise SiGe SOT-343 | RS |
RF Bipolar Transistor with an integrated ESD protection suitable for 5 GHz band | Future Electronics |
Trans GP BJT NPN 2.25V 0.035A 4-Pin TSFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BFP840FESDH6327XTSA1?
Additional datasheets, footprints and schematics for BFP840FESDH6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BFP840FESDH6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFP840FESDH6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFP840FESDH6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFP840FESDH6327XTSA1 fall under?
The BFP840FESDH6327XTSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BFP840FESDH6327XTSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFP840FESDH6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BFP840FESDH6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFP840FESDH6327XTSA1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BFP840FESDH6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFP840FESDH6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BFP840FESDH6327XTSA1?
You can fill out our help required form which you can use to request a quote for BFP840FESDH6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.