Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
2,815
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
9,000
in stock
|
Buy Now | |
RS
from US$0.21
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,815
in stock
|
Buy Now | |
element14
from US$0.19
|
2,815
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
2,620
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Schukat Electronic
from US$0.15
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 4V |
Transition Frequency ft | 44GHz |
Power Dissipation Pd | 160mW |
DC Collector Current | 45mA |
DC Current Gain hFE | 250hFE |
RF Transistor Case | SOT-343 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Infineon RF Bip Transisitor BFP 740FESD | RS |
Rf Bip Transistors | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
BFP740 Series 4.7V 45mA Low Noise Silicon Germanium Bipolar RF Transistor-SOT343 | Future Electronics |
Trans GP BJT NPN 4V 0.03A 4-Pin(3+Tab) SOT-343 T/R | Avnet America |
NPN-HF 4,0V 45mA 160mW 44GHz SOT343R | Schukat Electronic |
Where can I find additional details, specifications and documents for a BFP740H6327XTSA1?
Additional datasheets, footprints and schematics for BFP740H6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BFP740H6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFP740H6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFP740H6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFP740H6327XTSA1 fall under?
The BFP740H6327XTSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BFP740H6327XTSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFP740H6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BFP740H6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFP740H6327XTSA1 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BFP740H6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFP740H6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BFP740H6327XTSA1?
You can fill out our help required form which you can use to request a quote for BFP740H6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.