Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
17,941
in stock
|
Buy Now | |
element14
from US$0.22
|
17,941
in stock
|
Buy Now | |
Farnell
from US$0.16
|
17,941
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
2,450
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 4.7V |
Transition Frequency ft | 45GHz |
Power Dissipation Pd | 160mW |
DC Collector Current | 45mA |
DC Current Gain hFE | 250hFE |
RF Transistor Case | TSFP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rf Bip Transistors | Newark Electronics |
Infineon RF Bip Transisitor BFP 640 H632 | RS |
BFP640ESD Series 4.7 V Robust Low Noise Silicon Germanium Bipolar RF Transistor | Future Electronics |
Trans GP BJT NPN 4.1V 0.05A 4-Pin(3+Tab) SOT-343 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BFP640ESDH6327XTSA1?
Additional datasheets, footprints and schematics for BFP640ESDH6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BFP640ESDH6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFP640ESDH6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFP640ESDH6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFP640ESDH6327XTSA1 fall under?
The BFP640ESDH6327XTSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BFP640ESDH6327XTSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFP640ESDH6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BFP640ESDH6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFP640ESDH6327XTSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for BFP640ESDH6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFP640ESDH6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BFP640ESDH6327XTSA1?
You can fill out our help required form which you can use to request a quote for BFP640ESDH6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.