Status: | Unknown |
---|---|
Series: | MKT368 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
3,305
in stock
|
Buy Now | |
element14
from US$0.27
|
226,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
190,122
in stock
|
Buy Now | |
Farnell
from US$0.58
|
190,122
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Avnet Asia
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Available taped on reel and loose in box |
Applications |
---|
Blocking and coupling. Bypass and energy reservoir |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT368 |
General Information |
---|
Introduction |
Selection Guide |
Special Lead Configuration |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
CAP, 1µF, 250V, 10%, PET | element14 |
Film Capacitor, 1Uf, 250V, Radial | Newark Electronics |
368 radial poly cap,1uF 250V 22.8mm | RS |
MKT368 Series 250 v 1.0 uf 10% LS=22.5mm 26x20x8 Dipped RDL Metallized Polyester | Future Electronics |
1uF +/-10% 160 V ac, 250 V dc Through Hole Polyester Film Capacitor | Vishay Dale BFC236845105 | RS Americas |
Film Capacitor, 1 uF, 160 V, 250 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet Asia |
Film Capacitor, 1 uF, 160 V, 250 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC236845105?
Additional datasheets, footprints and schematics for BFC236845105 are listed on our Part Details page. You can also find images and similar parts to BFC236845105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC236845105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC236845105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC236845105 fall under?
The BFC236845105 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to BFC236845105 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC236845105 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC236845105 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC236845105 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for BFC236845105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC236845105 often in real-time on the comparison pages.
What if I can't find stock of BFC236845105?
You can fill out our help required form which you can use to request a quote for BFC236845105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.