BFA1560R Resistors by TE Connectivity

RHEOSTAT 560W 560R

Status: Unknown
Series: BFA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$338.91

Distributor Stock
Logo for Farnell
Farnell
from US$338.91
No stock
Buy Now
Logo for element14
element14
from US$589.26
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Track Resistance 560ohm
Power Rating 521W
Product Range BFA Series
Potentiometer Mounting Panel
Adjustment Type Top
Current Max 1A
External Depth 153mm
External Length / Height 450mm
External Width 94mm
Resistance Tolerance ± 10%
Resistor Element Material Wirewound
Resistor Mounting Panel
Tolerance + 10%
Tolerance - 10%
Track Taper Linear
Travel 405mm

Alternative Descriptions

RHEOSTAT, 560W 560R | element14
Rheostat 560R |Citec Te Connectivity BFA1560R | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BFA1560R?

Additional datasheets, footprints and schematics for BFA1560R are listed on our Part Details page. You can also find images and similar parts to BFA1560R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BFA1560R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFA1560R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BFA1560R fall under?

The BFA1560R is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to BFA1560R when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BFA1560R you can contact the distributor directly for product support, shipping queries etc.

Is the BFA1560R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BFA1560R have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BFA1560R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BFA1560R often in real-time on the comparison pages.

What if I can't find stock of BFA1560R?

You can fill out our help required form which you can use to request a quote for BFA1560R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay