Status: | Unknown |
---|---|
Series: | BFA Series |
RoHS: | Unknown |
Track Resistance | 5.6ohm |
---|---|
Power Rating | 811W |
Product Range | BFA Series |
Potentiometer Mounting | Panel |
Adjustment Type | Top |
Current Max | 10A |
External Depth | 153mm |
External Length / Height | 450mm |
External Width | 94mm |
Resistance Tolerance | ± 10% |
Resistor Element Material | Wirewound |
Resistor Mounting | Panel |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Travel | 405mm |
Rheostat 5R6 |Citec Te Connectivity BFA105R6 | Newark Electronics |
RHEOSTAT, 811W 5R6 | element14 |
Where can I find additional details, specifications and documents for a BFA105R6?
Additional datasheets, footprints and schematics for BFA105R6 are listed on our Part Details page. You can also find images and similar parts to BFA105R6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFA105R6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFA105R6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFA105R6 fall under?
The BFA105R6 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BFA105R6 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFA105R6 you can contact the distributor directly for product support, shipping queries etc.
Is the BFA105R6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFA105R6 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BFA105R6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFA105R6 often in real-time on the comparison pages.
What if I can't find stock of BFA105R6?
You can fill out our help required form which you can use to request a quote for BFA105R6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.