Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 7V |
---|---|
Continuous Drain Current Id | 30mA |
Power Dissipation Pd | 200mW |
Operating Frequency Min | 40MHz |
Operating Frequency Max | 3GHz |
RF Transistor Case | SOT-143B |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Junction Temperature Tj Max | 150°C |
No. of Transistors | 2 |
Noise Figure Typ | 2dB |
Pin Configuration | 1(S) 2(D) 3(G2) 4(G1) |
Power Dissipation Max | 200mW |
SMD Marking | MO4 |
Termination Type | Surface Mount Device |
Threshold Voltage Vgs | 1.2V |
Transistor Case Style | SOT-143B |
Transistor Polarity | N Channel |
Transistor Type | RF MOSFET |
Voltage Vds Typ | 7V |
MOSFET, DUAL GATE, N CH, RF, SOT-143 | element14 |
Where can I find additional details, specifications and documents for a BF904 215?
Additional datasheets, footprints and schematics for BF904 215 are listed on our Part Details page. You can also find images and similar parts to BF904 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BF904 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BF904 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BF904 215 fall under?
The BF904 215 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BF904 215 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BF904 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BF904 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BF904 215 have stock available?
Authorised distributors including Chip One Stop, element14 and Farnell have stock available or on a lead time for BF904 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BF904 215 often in real-time on the comparison pages.
What if I can't find stock of BF904 215?
You can fill out our help required form which you can use to request a quote for BF904 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.