Status: | Unknown |
---|---|
Series: | BEI15 Series |
RoHS: | Unknown |
Prices starting from US$31.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.00
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$36.34
|
168
in stock
|
Buy Now | |
element14
from US$33.83
|
168
in stock
|
Buy Now | |
Sager
from US$32.72
|
90
in stock
|
Buy Now | |
Future Electronics
from US$35.14
|
-
|
Buy Now | |
Avnet America
from US$45.25
|
-
|
Buy Now | |
Richardson RFPD
from US$31.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 500mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | BEI15 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Module |
DC / DC Converter Mounting | Through Hole |
Width | 24.4mm |
Height | 8.4mm |
Depth | 27.9mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CSA EN IEC UL |
Dc-Dc Converter, Iso Pol, 2 O/P, 15W, 15V, -15V | Newark Electronics |
Isolated DC/DC Converters - Through Hole 15W 9-36VIN +-15VOUT POS LOGIC | Sager |
BEI15 Series 15 W Dual Output â–’15 V Isolated Wide Input Bipolar DC/DC Converter | Future Electronics |
Module DC-DC 2-OUT 15V/-15V 0.5A/-0.5A 15W 6-Pin | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a BEI15-150-Q12P-C?
Additional datasheets, footprints and schematics for BEI15-150-Q12P-C are listed on our Part Details page. You can also find images and similar parts to BEI15-150-Q12P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BEI15-150-Q12P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BEI15-150-Q12P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BEI15-150-Q12P-C fall under?
The BEI15-150-Q12P-C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to BEI15-150-Q12P-C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BEI15-150-Q12P-C you can contact the distributor directly for product support, shipping queries etc.
Is the BEI15-150-Q12P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BEI15-150-Q12P-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Future Electronics have stock available or on a lead time for BEI15-150-Q12P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BEI15-150-Q12P-C often in real-time on the comparison pages.
What if I can't find stock of BEI15-150-Q12P-C?
You can fill out our help required form which you can use to request a quote for BEI15-150-Q12P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.