BEI15-150-Q12N-C Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 15V, -15V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$41.71

Distributor Stock
Logo for Newark
Newark
from US$41.71
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 15W
Output Voltage - Output 1 15V
Output Current - Output 1 500mA
Output Voltage - Output 2 -15V
Width 24.4mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 2 O/P, 15W, 15V, -15V | Newark Electronics
Module DC-DC 2-OUT 15V/-15V 0.5A/-0.5A 15W 6-Pin | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BEI15-150-Q12N-C?

Additional datasheets, footprints and schematics for BEI15-150-Q12N-C are listed on our Part Details page. You can also find images and similar parts to BEI15-150-Q12N-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BEI15-150-Q12N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BEI15-150-Q12N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BEI15-150-Q12N-C fall under?

The BEI15-150-Q12N-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to BEI15-150-Q12N-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BEI15-150-Q12N-C you can contact the distributor directly for product support, shipping queries etc.

Is the BEI15-150-Q12N-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BEI15-150-Q12N-C have stock available?

Authorised distributors including Newark Electronics, Avnet Asia and Avnet Abacus have stock available or on a lead time for BEI15-150-Q12N-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BEI15-150-Q12N-C often in real-time on the comparison pages.

What if I can't find stock of BEI15-150-Q12N-C?

You can fill out our help required form which you can use to request a quote for BEI15-150-Q12N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay