Status: | Unknown |
---|---|
Series: | BEI15 Series |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1.5A |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 1.5A |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | BEI15 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Module |
DC / DC Converter Mounting | Through Hole |
Width | 24.4mm |
Height | 8.4mm |
Depth | 27.9mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CSA EN IEC UL |
DC/DC converter,9-36Vi,+/-5Vo 1500mA 15W | RS |
Dc-Dc Converter, 2 O/P, 15W | Newark Electronics |
DC-DC CONVERTER, 2 O/P, 15W | element14 |
Isolated DC/DC Converters - Through Hole 15W 9-36VIN +-5VOUT | Sager |
Module DC-DC 2-OUT 5V/-5V 1.5A/-1.5A 15W 6-Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BEI15-050-Q12P-C?
Additional datasheets, footprints and schematics for BEI15-050-Q12P-C are listed on our Part Details page. You can also find images and similar parts to BEI15-050-Q12P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BEI15-050-Q12P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BEI15-050-Q12P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BEI15-050-Q12P-C fall under?
The BEI15-050-Q12P-C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to BEI15-050-Q12P-C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BEI15-050-Q12P-C you can contact the distributor directly for product support, shipping queries etc.
Is the BEI15-050-Q12P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BEI15-050-Q12P-C have stock available?
Authorised distributors including RS, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for BEI15-050-Q12P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BEI15-050-Q12P-C often in real-time on the comparison pages.
What if I can't find stock of BEI15-050-Q12P-C?
You can fill out our help required form which you can use to request a quote for BEI15-050-Q12P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.