Status: | Unknown |
---|---|
Series: | BE Series |
RoHS: | Unknown |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Overtravel Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 25A |
Contact Voltage DC Nom | - |
Product Range | BE Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 22ozf |
SVHC | No SVHC (07-Jul-2017) |
Basic Switch, SPDT, 25 Amps at 250 Vac, High Overtravel Plunger Actuator, Screw | Honeywell BE-2RQ1-A2 | RS Americas |
Microswitch, Plunger, Spdt, 25A, 250V | Newark Electronics |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches Large Basics A PLUNG LOC | Sager |
Where can I find additional details, specifications and documents for a BE2RQ1A2?
Additional datasheets, footprints and schematics for BE2RQ1A2 are listed on our Part Details page. You can also find images and similar parts to BE2RQ1A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BE2RQ1A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BE2RQ1A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BE2RQ1A2 fall under?
The BE2RQ1A2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BE2RQ1A2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BE2RQ1A2 you can contact the distributor directly for product support, shipping queries etc.
Is the BE2RQ1A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BE2RQ1A2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for BE2RQ1A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BE2RQ1A2 often in real-time on the comparison pages.
What if I can't find stock of BE2RQ1A2?
You can fill out our help required form which you can use to request a quote for BE2RQ1A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.