Status: | Unknown |
---|---|
Series: | BE Series |
RoHS: | Unknown |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 25A |
Contact Voltage DC Nom | - |
Product Range | BE Series |
Microswitch, Pin Plunger, Spdt 25A 250V | Newark Electronics |
MICROSWITCH, PIN PLUNGER, SPDT 25A 250V | element14 |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches SPDT 25A 250Vac Overtravel Pin Plung | Sager |
Where can I find additional details, specifications and documents for a BE-2RB-A2?
Additional datasheets, footprints and schematics for BE-2RB-A2 are listed on our Part Details page. You can also find images and similar parts to BE-2RB-A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BE-2RB-A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BE-2RB-A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BE-2RB-A2 fall under?
The BE-2RB-A2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BE-2RB-A2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BE-2RB-A2 you can contact the distributor directly for product support, shipping queries etc.
Is the BE-2RB-A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BE-2RB-A2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and Sager have stock available or on a lead time for BE-2RB-A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BE-2RB-A2 often in real-time on the comparison pages.
What if I can't find stock of BE-2RB-A2?
You can fill out our help required form which you can use to request a quote for BE-2RB-A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.