Status: | Active |
---|---|
Series: | BDX33C |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
2,203
in stock
|
Buy Now | |
Farnell
from US$0.50
|
2,203
in stock
|
Buy Now | |
element14
from US$0.50
|
2,203
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
58
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
30
in stock
|
Buy Now | |
Avnet Silica
-
|
450
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 2500 (typ.) at IC = 4.0 |
Collector-Emitter Sustaining Voltage at 100 mAdc VCEO(sus) = 80 Vdc (min.) BDX33B, 34B VCEO(sus) = 100 Vdc (min.) - BDX33C, 34C |
Low Collector-Emitter Saturation Voltage CE(sat) = 2.5 Vdc (max.) at IC = 3.0 Adc BDX33B, 33C/34B, 34C |
Monolithic Construction with Build-In Base-Emitter Shunt resistors |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Description | BDX33C |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 10 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2.5 |
hFE Min (k) | 0.75 |
hFE Max (k) | - |
fT Min (MHz) | - |
Package Type | TO-220-3 |
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 70 W, 10 A, 750 Rohs Compliant: Yes |Onsemi BDX33CG | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | Farnell |
Trans Darlington NPN 100V 10A TO220AB | RS |
Transistor: NPN | Transfer Multisort Elektronik |
onsemi Darlington Transistor, NPN, 100V, TO-220 | Distrelec |
Trans Darlington NPN 100V 10A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
BDX Series 100 V 10 A NPN Darlington Silicon Power Transistor - TO-220AB | Future Electronics |
ON Semi BDX33CG NPN Darlington Transistor, 10 A 100 V HFE:750, 3-Pin TO-220AB | ON Semiconductor BDX33CG | RS Americas |
Where can I find additional details, specifications and documents for a BDX33CG?
Additional datasheets, footprints and schematics for BDX33CG are listed on our Part Details page. You can also find images and similar parts to BDX33CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDX33CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDX33CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDX33CG fall under?
The BDX33CG is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BDX33CG when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDX33CG you can contact the distributor directly for product support, shipping queries etc.
Is the BDX33CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BDX33CG have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Transfer Multisort Elektronik have stock available or on a lead time for BDX33CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDX33CG often in real-time on the comparison pages.
What if I can't find stock of BDX33CG?
You can fill out our help required form which you can use to request a quote for BDX33CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.