Status: | Active |
---|---|
Series: | BDW94CFP |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
No stock
|
Buy Now | |
Avnet America
from US$0.72
|
11,000
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
7,750
in stock
|
Buy Now | |
element14
from US$0.79
|
1,804
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
304
in stock
|
Buy Now | |
Farnell
from US$0.78
|
304
in stock
|
Buy Now | |
Micros
from US$0.57
|
150
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
49
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,050
in stock
|
Buy Now | |
Avnet Silica
-
|
150
in stock
|
Buy Now |
2000 V DC INSULATION (U.L. COMPLIANT) |
STMicroelectronics PREFERRED SALESTYPES |
COMPLEMENTARY PNP - NPN DEVICES |
MONOLITHIC DARLINGTON CONFIGURATION |
FULLY MOLDED INSULATED PACKAGE |
INTEGRATED ANTIPARALLEL COLLECTOR-EMITTER DIODE |
Trans Darlington PNP 100V 12A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
BDW94CFP Series PNP 100 V 12 A Complementary Darlington Transistor - TO-220FP | Future Electronics |
DARLINGTON TRANSISTOR, PNP, TO-220FP | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor, Pnp, 100V, 12A, To-220Fp | Newark Electronics |
darl.PNP 12A 100V 80W | Micros |
ST Darlington Transistor, PNP, 100V, 12A, TO-220FP | Distrelec |
BDW94CFP,Transistor,Darlington PNP 100V | RS |
Where can I find additional details, specifications and documents for a BDW94CFP?
Additional datasheets, footprints and schematics for BDW94CFP are listed on our Part Details page. You can also find images and similar parts to BDW94CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDW94CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDW94CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDW94CFP fall under?
The BDW94CFP is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to BDW94CFP when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDW94CFP you can contact the distributor directly for product support, shipping queries etc.
Is the BDW94CFP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BDW94CFP have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BDW94CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDW94CFP often in real-time on the comparison pages.
What if I can't find stock of BDW94CFP?
You can fill out our help required form which you can use to request a quote for BDW94CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.