Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
505
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
2,108
in stock
|
Buy Now | |
element14
from US$0.59
|
2,108
in stock
|
Buy Now | |
Farnell
from US$0.71
|
2,108
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
1,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
205
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
71
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
63
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,600
in stock
|
Buy Now | |
Avnet Silica
-
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now |
Power Darlington Bipolar Transistor |
Complement to BDW93 and BDW93C respectively |
Benefits |
---|
High gain device |
Applications |
---|
This product is general usage and suitable for many different applications. |
Audio Amplifiers |
End Products |
---|
Hammer Drivers |
High current applications |
Description | BDW94C |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
IC Continuous (A) | 12 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 0.75 |
hFE Max (k) | 20 |
Package Type | TO-220-3 |
BD Series PNP 80 W 100 V 12 A Epitaxial Silicon Transistor - TO-220-3 | Future Electronics |
Status: | Active |
---|---|
Series: | BDW94C |
RoHS: | Compliant |
STMicroelectronics PREFERRED SALESTYPES |
INTEGRATED ANTIPARALLEL COLLECTOR-EMITTER DIODE |
COMPLEMENTARY PNP -NPN DEVICES |
PNP-Darl 100V 12A 80W TO220 | Schukat Electronic |
Trans Darlington PNP 100V 12A TO220 | RS |
BDW94C Darlington PNP 100V 12A TO220 St | Rapid Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
ST Darlington Transistor, PNP, 100V, TO-220 | Distrelec |
Trans Darlington PNP 100V 12A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | - |
Power Dissipation Pd | 80W |
DC Collector Current | -12A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 12A |
Collector Emitter Saturation Voltage Vce(on) | -2V |
Continuous Collector Current Ic Max | 12A |
Current Ic Continuous a Max | 12A |
Current Ic hFE | 5A |
Full Power Rating Temperature | 25°C |
Hfe Min | 750 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 80W |
Transistor Type | Darlington |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Bipolar (Bjt) Single Transistor, Darlington, Pnp, -100 V, 80 W, -12 A, 1000 Rohs Compliant: Yes |Multicomp Pro BDW94C | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | element14 |
Where can I find additional details, specifications and documents for a BDW94C?
Additional datasheets, footprints and schematics for BDW94C are listed on our Part Details page. You can also find images and similar parts to BDW94C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDW94C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDW94C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDW94C fall under?
The BDW94C is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BDW94C when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDW94C you can contact the distributor directly for product support, shipping queries etc.
Is the BDW94C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BDW94C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for BDW94C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDW94C often in real-time on the comparison pages.
What if I can't find stock of BDW94C?
You can fill out our help required form which you can use to request a quote for BDW94C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.